NEN-EN 3327
Aerospace series - Bolts, double hexagon head, close tolerance, medium thread length, in heat resisting nickel base alloy NI-P100HT (Inconel 718), uncoated - Classification: 1275 MPa/650 °C
active, Most Current
| Organization: | NEN |
| Publication Date: | 1 July 2008 |
| Status: | active |
| Page Count: | 13 |
| ICS Code (Bolts, screws, studs): | 49.030.20 |
scope:
This standard specifies the dimensions of uncoated double hexagon head bolts, close tolerance, with MJthread, medium thread length, in heat resisting nickel base alloy NI-PH2601 for aerospace applications. Maximum test temperature of the parts is 650 °C. These bolts are to be used in aerospace fastening systems mainly stressed in shearing force.
Document History
NEN-EN 3327
July 1, 2008
Aerospace series - Bolts, double hexagon head, close tolerance, medium thread length, in heat resisting nickel base alloy NI-P100HT (Inconel 718), uncoated - Classification: 1275 MPa/650 °C
This standard specifies the dimensions of uncoated double hexagon head bolts, close tolerance, with MJthread, medium thread length, in heat resisting nickel base alloy NI-PH2601 for aerospace...