NEN-EN 3479

Aerospace series - Steel FE-PM1802 (X5CrNiCu15-5) - Consumable electrode remelted - Solution treated and precipitation treated - Plate - 6 mm < a ≤ 20 mm - 1070 MPa ≤ Rm ≤ 1220 MPa

inactive
Organization: NEN
Publication Date: 1 April 2007
Status: inactive
Page Count: 10
ICS Code (Steels): 49.025.10
scope:

This standard specifies the requirements relating to: Steel FE-PM1802 (X5CrNiCu15-5) Consumable electrode remelted Solution treated and precipitation treated;Plate;6 mm < a ≤ 20 mm 1 070 MPa ≤ Rm ≤ 1 220 MPa for aerospace applications.

Document History

January 1, 2023
Aerospace series - Steel FE-PM1802 (X5CrNiCu15-5) - Consumable electrode remelted - Solution treated and precipitation treated - Plate - 6 mm < a ≤ 20 mm - 1070 MPa ≤ Rm ≤ 1220 MPa
This document specifies the requirements relating to: Steel X5CrNiCu15-5 (1.4545) Consumable electrode remelted Solution treated and precipitation treated Plates 6 mm < a ≤ 20 mm 1 070 MPa ≤ Rm...
October 1, 2021
Aerospace series - Steel X5CrNiCu15 5 (1.4545) - Consumable electrode remelted - Solution treated and precipitation treated - Plates - 6 mm < a ≤ 20 mm - 1070 MPa ≤ Rm ≤ 1220 MPa
This document specifies the requirements relating to: Steel X5CrNiCu15-5 (1.4545) Consumable electrode remelted Solution treated and precipitation treated Plates 6 mm < a ≤ 20 mm 1 070 MPa ≤ Rm...
NEN-EN 3479
April 1, 2007
Aerospace series - Steel FE-PM1802 (X5CrNiCu15-5) - Consumable electrode remelted - Solution treated and precipitation treated - Plate - 6 mm < a ≤ 20 mm - 1070 MPa ≤ Rm ≤ 1220 MPa
This standard specifies the requirements relating to: Steel FE-PM1802 (X5CrNiCu15-5) Consumable electrode remelted Solution treated and precipitation treated;Plate;6 mm < a ≤ 20 mm 1 070 MPa ≤ Rm ≤ 1...
Advertisement