NEN-EN 353-2
Personal protective equipment against falls from a height - Guided type fall arresters on a flexible anchorage line
| Organization: | NEN |
| Publication Date: | 1 May 1993 |
| Status: | inactive |
| Page Count: | 7 |
| ICS Code (Other protective equipment): | 13.340.99 |
scope:
This standard specifies the requirements, test methods, instructions for use and marking for guided type fall arresters on a flexible and anchorage line secured to an upper anchorage point. Guided type fall arresters according to this standard are used in fall arrest systems specified in EN 363 in conjunction with full body harnesses specified in EN 361. Other types of fall arresters are specified in EN 360 and in EN 353-1. Energy absorbers are specified in EN 355.
Document History