NEN-EN 3636
Aerospace series - Screws, reduced pan head, offset cruciform recess, relieved shank, long thread, in heat resisting steel FE-PA92HT (A286), silver plated - Classification: 900 MPa/650 °C
active, Most Current
| Organization: | NEN |
| Publication Date: | 1 May 2008 |
| Status: | active |
| Page Count: | 13 |
| ICS Code (Bolts, screws, studs): | 49.030.20 |
scope:
This standard specifies the requirements for offset cruciform recess pan head screws with relieved shank and long thread in heat resisting steel FE-PA92HT, silver plated, tensile strength class 900 MPa at room temperature. The maximum test temperature of the material is 650 °C.
Document History
NEN-EN 3636
May 1, 2008
Aerospace series - Screws, reduced pan head, offset cruciform recess, relieved shank, long thread, in heat resisting steel FE-PA92HT (A286), silver plated - Classification: 900 MPa/650 °C
This standard specifies the requirements for offset cruciform recess pan head screws with relieved shank and long thread in heat resisting steel FE-PA92HT, silver plated, tensile strength class 900...