NEN-EN 3301

Aerospace series - Bolts, T-head, close tolerance medium thread length in heat resisting steel FE-PM1708 (FV535), uncoated - Classification: 1000 MPa/550 °C

active, Most Current
Organization: NEN
Publication Date: 1 January 2008
Status: active
Page Count: 13
ICS Code (Bolts, screws, studs): 49.030.20
scope:

This standard specifies the dimensions of uncoated T-head bolts, close tolerance, with MJ-thread, medium thread length, in heat resisting steel FE-PM1708 for aerospace applications. Maximum test temperature of the parts is 550 °C. These bolts are to be used in aerospace fastening systems mainly stressed in shearing force.

Document History

NEN-EN 3301
January 1, 2008
Aerospace series - Bolts, T-head, close tolerance medium thread length in heat resisting steel FE-PM1708 (FV535), uncoated - Classification: 1000 MPa/550 °C
This standard specifies the dimensions of uncoated T-head bolts, close tolerance, with MJ-thread, medium thread length, in heat resisting steel FE-PM1708 for aerospace applications. Maximum test...
Advertisement