NEN-EN 2859

Aerospace series - Bolts, normal hexagonal head, close tolerance normal shank, short thread, in alloy steel, cadmium plated - Classification: 1100 MPa (at ambient temperature)/235°C

inactive
Organization: NEN
Publication Date: 1 June 1995
Status: inactive
ICS Code (Bolts, screws, studs): 49.030.20
scope:

Specifies the characteristics of bolts, normal hexagonal head, close tolerance normal shank, short thread, in alloy steel, cadmium plated.

Document History

July 1, 2006
Aerospace series - Bolts, normal hexagonal head, close tolerance normal shank, short thread, in alloy steel, cadmium plated - Classification: 1 100 MPa (at ambient temperature)/ 235 °C
This standard specifies the characteristics of bolts, normal hexagonal head, close tolerance normal shank, short thread, in alloy steel, cadmium plated, metric series. Classification: 1 100 MPa 1) /...
NEN-EN 2859
June 1, 1995
Aerospace series - Bolts, normal hexagonal head, close tolerance normal shank, short thread, in alloy steel, cadmium plated - Classification: 1100 MPa (at ambient temperature)/235°C
Specifies the characteristics of bolts, normal hexagonal head, close tolerance normal shank, short thread, in alloy steel, cadmium plated.
Advertisement