NEN-EN 3832

Aerospace series - Bolts, double hexagon head, relieved shank, long thread, in heat resisting nickel base alloy NI-PH2601 (Inconel 718) - Classification: 1550 MPa (at ambient temperature) / 650 °C

active, Most Current
Organization: NEN
Publication Date: 1 January 2006
Status: active
Page Count: 13
ICS Code (Bolts, screws, studs): 49.030.20
scope:

This standard specifies the characteristics of double hexagon headed bolts with relieved shank and long thread in NI-PH2601 for aerospace applications. Classification: 1550 MPa / 650 °C.

Document History

NEN-EN 3832
January 1, 2006
Aerospace series - Bolts, double hexagon head, relieved shank, long thread, in heat resisting nickel base alloy NI-PH2601 (Inconel 718) - Classification: 1550 MPa (at ambient temperature) / 650 °C
This standard specifies the characteristics of double hexagon headed bolts with relieved shank and long thread in NI-PH2601 for aerospace applications. Classification: 1550 MPa / 650 °C.
March 1, 2003
Aerospace series - Bolts, double hexagon head, relieved shank, long thread, in heat resisting nickel base alloy NI-P100HT (Inconel 718) - Classification: 1550 MPa (at ambient temperature) / 650 °C
This standard specifies the characteristics of double hexagon headed bolts with relieved shank and long thread in NI-P100HT for aerospace applications. Classification: 1550 MPa / 650 °C.
Advertisement