NEN-ISO/IEC 23001-11
Information technology - MPEG systems technologies - Part 11: Energy-efficient media consumption (green metadata)
| Organization: | NEN |
| Publication Date: | 1 July 2015 |
| Status: | active |
| Page Count: | 49 |
| ICS Code (Coding of audio, video, multimedia and hypermedia information): | 35.040.40 |
scope:
This part of ISO/IEC 23001 specifies metadata for energy-efficient decoding, encoding, presentation, and selection of media. The metadata for energy-efficient decoding specifies two sets of information: Complexity Metrics (CM) metadata and Decoding Operation Reduction Request (DOR-Req) metadata. A decoder uses CM metadata to vary operating frequency and thus reduce decoder power consumption. In a point-to-point video conferencing application, the remote encoder uses the DOR-Req metadata to modify the decoding complexity of the bitstream and thus reduce local decoder power consumption. The metadata for energy-efficient encoding specifies a quality metric that is used by a decoder to reduce the quality loss from low-power encoding. The metadata for energy-efficient presentation specifies RGB-component statistics and quality levels. A presentation subsystem uses this metadata to reduce power by adjusting display parameters, based on the statistics, to provide a desired quality level from those provided in the metadata. The metadata for energy-efficient media selection specifies Decoder Operation Reduction Ratios (DOR-Ratios), RGB-component statistics and quality levels. The client in an adaptive streaming session uses this metadata to determine decoder and display power-saving characteristics of available video Representations and to select the Representation with the optimal quality for a given power-saving.
Document History