NEN-EN-ISO 15027-3

Immersion suits - Part 3: Test methods

inactive
Organization: NEN
Publication Date: 1 June 2010
Status: inactive
Page Count: 29
ICS Code (Protective clothing): 13.340.10
scope:

This part of ISO 15027 specifies the test methods for constant wear suits, including helicopter transit suits, and abandonment suits. Requirements for constant wear suits are given in ISO 15027-1:2012 and requirements for abandonment suits are given in ISO 15027-2:2012.

Document History

November 1, 2012
Immersion suits - Part 3: Test methods
This part of ISO 15027 specifies the test methods for constant wear suits, including helicopter transit suits, and abandonment suits. Requirements for constant wear suits are given in ISO...
NEN-EN-ISO 15027-3
June 1, 2010
Immersion suits - Part 3: Test methods
This part of ISO 15027 specifies the test methods for constant wear suits, including helicopter transit suits, and abandonment suits. Requirements for constant wear suits are given in ISO...
April 1, 2002
Immersion suits - Part 3: Test methods
This standard specifies the test methods for immersion suits. This standard is applicable to constant wear suits and abandonment suits.
June 1, 1998
Immersion suits - Part 3: Test methods
This standard specifies the test methods for immersion suits. This standard is applicable to constant wear suits and abandonment suits.

References

Advertisement