NEN-ISO 4706

Gas cylinders - Refillable welded steel cylinders - Test pressure 60 bar and below (corrected and reprinted)

inactive
Organization: NEN
Publication Date: 1 April 2008
Status: inactive
Page Count: 42
ICS Code (Pressure vessels): 23.020.30
scope:

This International Standard specifies the minimum requirements concerning material selection, design, construction and workmanship, procedure and test at manufacture of refillable welded-steel gas cylinders of a test pressure not greater than 60 bar1), and of water capacities from 0,5 l up to and including 500 l exposed to extreme worldwide temperatures (-50 °C to +65 °C) used for compressed, liquefied or dissolved gases. Transportable large cylinders of water capacity above 150 l and up to 500 l may be manufactured and certified to this International Standard provided handling facilities are provided (see 8.6.4). This International Standard is primarily intended to be used for industrial gases other than Liquefied Petroleum Gas (LPG), but may also be applied for LPG. For specific LPG applications see ISO 22991.

Document History

October 1, 2023
Gas cylinders - Refillable welded steel cylinders - Test pressure 60 bar and below
This document specifies the minimum requirements concerning material selection, design, construction and workmanship, procedure, and test at manufacture of refillable welded-steel gas cylinders of...
NEN-ISO 4706
April 1, 2008
Gas cylinders - Refillable welded steel cylinders - Test pressure 60 bar and below (corrected and reprinted)
This International Standard specifies the minimum requirements concerning material selection, design, construction and workmanship, procedure and test at manufacture of refillable welded-steel gas...

References

Advertisement