NEN-EN 658-6

Advanced technical ceramics - Ceramic composites - Mechanical properties at ambient temperature - Part 6: Determination of shear strength by double punch shearing

pending, Most Current
Organization: NEN
Publication Date: 1 February 1999
Status: pending
Page Count: 11
ICS Code (Advanced ceramics): 81.060.30
scope:

Specifies the conditions for the determination of the interlaminar shear strength matrix composite materials with continuous fibre reinforcement at ambient temperature, by double punch shearing a test specimen through a die. The method applies to unidirectionally and bidirectionally reinforced ceramic matrix composities, as well as to tridirectional composites with weak reinforcement in the third direction.

Document History

NEN-EN 658-6
February 1, 1999
Advanced technical ceramics - Ceramic composites - Mechanical properties at ambient temperature - Part 6: Determination of shear strength by double punch shearing
Specifies the conditions for the determination of the interlaminar shear strength matrix composite materials with continuous fibre reinforcement at ambient temperature, by double punch shearing a...
Advertisement