NEN-ISO 11155-2

Road vehicles - Air filters for passenger compartments - Test for gaseous filtration

active, Most Current
Organization: NEN
Publication Date: 1 February 2009
Status: active
Page Count: 25
ICS Code (Bodies and body components): 43.040.60
scope:

This part of ISO 11155 specifies a test comprising several methods for measuring the dynamic gas adsorption of air filters in the passenger compartments of road vehicles. These laboratory test methods are applicable to air filters that improve air quality by reducing concentrations of gaseous, odorous or hazardous components from ambient or re-circulated air, or both, in the vehicle cabin. They provide a means of measuring air pressure loss, as well as gas and vapour removal characteristics.

Document History

NEN-ISO 11155-2
February 1, 2009
Road vehicles - Air filters for passenger compartments - Test for gaseous filtration
This part of ISO 11155 specifies a test comprising several methods for measuring the dynamic gas adsorption of air filters in the passenger compartments of road vehicles. These laboratory test...

References

Advertisement