NEN-EN-IEC 61439-1

Low-voltage switchgear and controlgear assemblies - Part 1: General rules

inactive
Organization: NEN
Publication Date: 1 December 2009
Status: inactive
Page Count: 147
ICS Code (Low voltage switchgear and controlgear): 29.130.20
scope:

This part of IEC 61439 lays down the definitions and states the service conditions, construction requirements, technical characteristics and verification requirements for lowvoltage switchgear and controlgear assemblies. This standard applies to low-voltage switchgear and controlgear assemblies (ASSEMBLIES) only when required by the relevant ASSEMBLY standard as follows: - ASSEMBLIES for which the rated voltage does not exceed 1000 V in case of a.c. or 1500 V in case of d.c.; - stationary or movable ASSEMBLIES with or without enclosure; - ASSEMBLIES intended for use in connection with the generation, transmission, distribution and conversion of electric energy, and for the control of electric energy consuming equipment; - ASSEMBLIES designed for use under special service conditions, for example in ships, in rail vehicles, for equipment in explosive atmospheres, and for domestic applications (operated by unskilled persons), provided that the relevant specific requirements are complied with; - ASSEMBLIES designed for electrical equipment of machines. Supplementary requirements for ASSEMBLIES forming part of a machine are covered by the IEC 60204 series. This standard applies to all ASSEMBLIES whether they are designed, manufactured and verified on a one-off basis or fully standardised and manufactured in quantity. The manufacture and/or assembly may be carried out other than by the original manufacturer (see 3.10.1). This standard cannot be used alone to specify an ASSEMBLY or used for a purpose of determining conformity. This standard does not apply to individual devices and self-contained components, such as motor starters, fuse switches, electronic equipment, etc. which will comply with the relevant product standards.

Document History

May 1, 2021
Low-voltage switchgear and controlgear assemblies - Part 1: General rules
A description is not available for this item.
December 1, 2011
Low-voltage switchgear and controlgear assemblies - Part 1: General rules
This part of the IEC 61439 series lays down the definitions and states the service conditions, construction requirements, technical characteristics and verification requirements for lowvoltage...
NEN-EN-IEC 61439-1
December 1, 2009
Low-voltage switchgear and controlgear assemblies - Part 1: General rules
This part of IEC 61439 lays down the definitions and states the service conditions, construction requirements, technical characteristics and verification requirements for lowvoltage switchgear and...
Advertisement