NEN-ISO 21018-1

Hydraulic fluid power - Monitoring the level of particulate contamination of the fluid - Part 1: General principles

active, Most Current
Organization: NEN
Publication Date: 1 May 2008
Status: active
Page Count: 34
ICS Code (Filters, seals and contamination of fluids): 23.100.60
scope:

This part of ISO 21018 specifies methods and techniques that are applicable to the monitoring of particulate contamination levels in hydraulic systems. It also describes the relative merits of various techniques so that the correct monitor for a given application can be selected. The techniques described in this part of ISO 21018 are suitable for monitoring a) the general cleanliness level in hydraulic systems, b) the progress in flushing operations, c) support equipment and test rigs. This part of ISO 21018 can also be applicable for other liquids (e.g. lubricants, fuels and process liquids).

Document History

NEN-ISO 21018-1
May 1, 2008
Hydraulic fluid power - Monitoring the level of particulate contamination of the fluid - Part 1: General principles
This part of ISO 21018 specifies methods and techniques that are applicable to the monitoring of particulate contamination levels in hydraulic systems. It also describes the relative merits of...
Advertisement