NEN-EN-ISO 15626
Non-destructive testing of welds - Time-of-flight diffraction technique (TOFD) - Acceptance levels
inactive
| Organization: | NEN |
| Publication Date: | 1 August 2013 |
| Status: | inactive |
| Page Count: | 24 |
| ICS Code (Welded joints and welds): | 25.160.40 |
scope:
This International Standard specifies acceptance levels for the time-of-flight diffraction technique (TOFD) of These acceptance levels are applicable to indications classified in accordance with ISO 10863.
Document History
August 1, 2018
Non-destructive testing of welds - Time-of-flight diffraction technique (TOFD) - Acceptance levels
This document specifies acceptance levels for the time‑of‑flight diffraction technique (TOFD) of full penetration welds in ferritic steels from 6 mm up to 300 mm thickness which correspond to the...
NEN-EN-ISO 15626
August 1, 2013
Non-destructive testing of welds - Time-of-flight diffraction technique (TOFD) - Acceptance levels
This International Standard specifies acceptance levels for the time-of-flight diffraction technique (TOFD) of These acceptance levels are applicable to indications classified in accordance with ISO...