NEN-ISO/IEC 18000-4

Information technology - Radio frequency identification for item management - Part 4: Parameters for air interface communications at 2,45 GHz

active, Most Current
Organization: NEN
Publication Date: 1 February 2015
Status: active
Page Count: 129
ICS Code (Automatic identification and data capture techniques): 35.040.50
scope:

This part of NEN-ISO/IEC 18000 defines the air interface for radio frequency identification (RFID) devices operating in the 2,45 GHz Industrial, Scientific, and Medical (ISM) band used in item management applications. This part of ISO/IEC 18000 provides a common technical specification for RFID devices that can be used by ISO committees developing RFID application standards. This part of ISO/IEC 18000 is intended to allow for compatibility and to encourage inter-operability of products for the growing RFID market in the international marketplace. This part of ISO/IEC 18000 defines the forward and return link parameters for technical attributes including, but not limited to, operating frequency, operating channel accuracy, occupied channel bandwidth, maximum equivalent isotropically radiated power (EIRP), spurious emissions, modulation, duty cycle, data coding, bit rate, bit rate accuracy, bit transmission order, and where appropriate operating channels, frequency hop rate, hop sequence, spreading sequence, and chip rate. This part of ISO/IEC 18000 further defines the communications protocol used in the air interface. This part of ISO/IEC 18000 contains three modes. Mode 1 is an interrogator talks first with passive tag. Mode 2 is a tag talks first with battery-assisted passive tag. Mode 3 is a globally available, ubiquitous network supporting (but not limited to) the logistics and transportation industry; agnostic to any device, commercial or otherwise, requiring global availability. The detailed technical differences between the modes are shown in the parameter tables.

Document History

NEN-ISO/IEC 18000-4
February 1, 2015
Information technology - Radio frequency identification for item management - Part 4: Parameters for air interface communications at 2,45 GHz
This part of NEN-ISO/IEC 18000 defines the air interface for radio frequency identification (RFID) devices operating in the 2,45 GHz Industrial, Scientific, and Medical (ISM) band used in item...
September 1, 2008
Information technology - Radio frequency identification for item management - Part 4: Parameters for air interface communications at 2,45 GHz
This part of ISO/IEC 18000 defines the air interface for radio frequency identification (RFID) devices operating in the 2,45 GHz Industrial, Scientific, and Medical (ISM) band used in item management...
September 1, 2004
Information technology - Radio frequency identification for item management - Part 4: Parameters for air interface communications at 2,45 GHz
This part of ISO/IEC 18000 defines the air interface for radio frequency identification (RFID) devices operating in the 2,45 GHz Industrial, Scientific, and Medical (ISM) band used in item management...
Advertisement