NEN-EN-ISO 14121-1

Safety of machinery - Risk assessment - Part 1: Principles

inactive
Organization: NEN
Publication Date: 1 September 2007
Status: inactive
Page Count: 46
ICS Code (Safety of machinery): 13.110
scope:

This part of ISO 14121 establishes general principles intended to be used to meet the risk reduction objectives established in ISO 12100-1:2003, Clause 5. These principles of risk assessment bring together knowledge and experience of the design, use, incidents, accidents and harm related to machinery in order to assess the risks posed during the relevant phases of the life cycle of a machine. This part of ISO 14121 provides guidance on the information that will be required to enable risk assessment to be carried out. Procedures are described for identifying hazards and estimating and evaluating risk. It also gives guidance on the making of decisions relating to the safety of machinery and on the type of documentation required to verify the risk assessment carried out. It is not applicable to risks posed to domestic animals, property or the environment.

Document History

October 1, 2007
Safety of machinery - Risk assessment - Part 1: Principles
Correction: The reference to 1.1.7 (paragraph 3) in Annex ZB has been removed.
September 1, 2007
Safety of machinery - Risk assessment - Part 1: Principles
This part of ISO 14121 establishes general principles intended to be used to meet the risk reduction objectives established in ISO 12100-1:2003, Clause 5. These principles of risk assessment bring...
NEN-EN-ISO 14121-1
September 1, 2007
Safety of machinery - Risk assessment - Part 1: Principles
This part of ISO 14121 establishes general principles intended to be used to meet the risk reduction objectives established in ISO 12100-1:2003, Clause 5. These principles of risk assessment bring...
October 1, 2005
Safety of machinery - Risk assessment - Part 1: Principles
This part of ISO 14121 establishes general principles intended to be used to meet the risk reduction objectives established in ISO 12100-1:2003, Clause 5. These principles of risk assessment bring...

References

Advertisement