NEN-ISO/IEC 24793-2

Information technology - Mobile multicast communications: Protocol over native IP multicast networks

active, Most Current
Organization: NEN
Publication Date: 1 March 2011
Status: active
Page Count: 28
ICS Code (Application layer): 35.100.70
scope:

This Recommendation International Standard describes the specification of mobile multicast control protocol (MMCP) over native IP multicast networks for mobile multicast communications. The MMCP can be used to support a variety of multimedia multicasting services in the IP-based wireless mobile networks. The MMC is targeted at the real-time one-to-many multicast services and applications over mobile communications networks. This Recommendation International Standard describes the procedures and packet formats of the MMCP protocol.

Document History

NEN-ISO/IEC 24793-2
March 1, 2011
Information technology - Mobile multicast communications: Protocol over native IP multicast networks
This Recommendation International Standard describes the specification of mobile multicast control protocol (MMCP) over native IP multicast networks for mobile multicast communications. The MMCP can...
Advertisement