NEN-HD 1002
Independent gas-fired convection heaters with a natural draught burner and a permanent pilot
| Organization: | NEN |
| Publication Date: | 1 July 1996 |
| Status: | active |
| Page Count: | 90 |
| ICS Code (Gas heaters): | 97.100.20 |
scope:
Specifies the main constructional and performance characteristics of independent gas-fired convection heating appliances. It also specifies the appropriate tests for evaluating these characteristics. Applies to independent convection heating appliances burning gas: - that incorporate a natural draught burner and a permanent pilot; - that are connected directly or by means of an adapter to an open flue or to a device to evacuate the products of combustion (open flued appliances, balanced flue appliances, Se-duct appliances); and - that have a nominal output not exceeding 25 kW. This document does not include electrical requirements since electrical safety is ensured by compliance with directive 73/23/EEG.
Document History