NEN-EN-ISO 8986-2/A1
Plastics - Polybutene (PB) moulding and extrusion materials - Part 2: Preparation of test specimens and determination of properties
inactive
| Organization: | NEN |
| Publication Date: | 1 July 2000 |
| Status: | inactive |
| Page Count: | 12 |
| ICS Code (Thermoplastic materials): | 83.080.20 |
Document History
November 1, 2009
Plastics - Polybutene-1 (PB-1) moulding and extrusion materials - Part 2: Preparation of test specimens and determination of properties
This part of ISO 8986 specifies the methods of preparation of test specimens and the test methods to be used in determining the properties of polybutene-1 (PB-1) moulding and extrusion materials. For...
February 1, 2008
Plastics - Polybutene (PB-1) moulding and extrusion materials - Part 2: Preparation of test specimens and determination of properties
This part of ISO 8986 specifies the methods of preparation of test specimens and the test methods to be used in determining the properties of polybutene-1 (PB-1) moulding and extrusion materials. For...
NEN-EN-ISO 8986-2/A1
July 1, 2000
Plastics - Polybutene (PB) moulding and extrusion materials - Part 2: Preparation of test specimens and determination of properties
A description is not available for this item.
March 1, 1999
Plastics - Polybutene (PB) moulding and extrusion materials - Part 2: Preparation of test specimens and determination of properties
A description is not available for this item.
September 1, 1995
Plastics - Polybutene (PB) moulding and extrusion materials - Part 2: Presentation of test specimens and determination of properties
Specifies the methods of preparation of test specimens and the test methods to be used in determining the properties of PB moulding and extrusion materials. Requirements for handling test material...