NEN-ISO 8050

Ferronickel ingots or pieces - Sampling for analysis

active, Most Current
Organization: NEN
Publication Date: 1 June 1992
Status: active
Page Count: 28
ICS Code (Ferroalloys): 77.100
scope:

This standard specifies a method for sampling of ferronickel lots in ingot or piece form with a view to obtaining a representative laboratory sample for the determination of the chemical composition of the lot. As agreed between purchaser and the supplier, a choice is to be made between two procedures: The first procedure can be applied at the producers plant during casting; The second procedure can be applied to lots as delivered at the buyer's premises. It includes two alternatives for sample taking (drilling and milling). Each party is entitled to participate in (or be represented at) sampling operations.

Document History

NEN-ISO 8050
June 1, 1992
Ferronickel ingots or pieces - Sampling for analysis
This standard specifies a method for sampling of ferronickel lots in ingot or piece form with a view to obtaining a representative laboratory sample for the determination of the chemical composition...
Advertisement