NEN-EN-ISO 4049

Dentistry - Polymer-based restorative materials

active, Most Current
Organization: NEN
Publication Date: 1 October 2009
Status: active
Page Count: 44
ICS Code (Dental materials): 11.060.10
scope:

This International Standard specifies requirements for dental polymer-based restorative materials supplied in a form suitable for mechanical mixing, hand-mixing, or intra-oral and extra-oral external energy activation, and intended for use primarily for the direct or indirect restoration of cavities in the teeth and for luting. The polymer-based luting materials covered by this International Standard are intended for use in the cementation or fixation of restorations and appliances such as inlays, onlays, veneers, crowns and bridges. This International Standard does not cover those polymer-based luting materials that have an adhesive component within the structure of the material. This International Standard does not cover materials intended to prevent caries (see ISO 6874) or those used for veneering metal sub-frames (see ISO 10477).

Document History

NEN-EN-ISO 4049
October 1, 2009
Dentistry - Polymer-based restorative materials
This International Standard specifies requirements for dental polymer-based restorative materials supplied in a form suitable for mechanical mixing, hand-mixing, or intra-oral and extra-oral external...
April 1, 2008
Dentistry - Polymer-based restorative materials
This International Standard specifies requirements for dental polymer-based restorative materials supplied in a form suitable for mechanical mixing, hand-mixing, or intra-oral and extra-oral external...
September 1, 2000
Dentistry - Polymer-based filling, restorative and luting materials
This standard specifies requirements for dental polymer-based filling and restorative materials and polymer-based luting materials supplied in a form suitable for mechanical mixing, hand-mixing, or...
August 1, 1998
Dentistry - Polymer-based filling, restorative and luting materials
This standard specifies requirements for dental polymer-based filling and restorative materials and polymer-based luting materials supplied in a form suitable for mechanical mixing, hand-mixing, or...

References

Advertisement