NEN-EN 50556

Road traffic signal systems

pending
Organization: NEN
Publication Date: 1 August 2017
Status: pending
Page Count: 48
ICS Code (Road equipment and installations): 93.080.30
scope:

This European Standard specifies requirements for Road Traffic Signal Systems, including their development, design, testing, installation and maintenance. In particular, it forms the electrotechnical part of the following two standards issued by CEN: - EN 12368, Traffic control equipment - Signal heads - EN 12675, Traffic signal controllers - Functional safety requirements Each of these standards above are to be used with this standard either singly or together to define an operational equipment or system. This has to be achieved by using the electrotechnical methods and testing defined in this standard. Where Road Traffic Signal Systems are to be used with other systems, e.g. public lighting or railway signalling and communication, this standard is to be used with any other respective standard(s) for the other associated systems, to ensure that overall safety is not compromised. This European Standard is applicable to traffic signal control equipment permanently and temporarily installed, and portable traffic control equipment, with the exception of portable traffic signal equipment only capable of controlling alternate / shuttle working lanes (as further defined in 3.2.10).

Document History

NEN-EN 50556
August 1, 2017
Road traffic signal systems
This European Standard specifies requirements for Road Traffic Signal Systems, including their development, design, testing, installation and maintenance. In particular, it forms the electrotechnical...
March 1, 2011
Road traffic signal systems
This European Standard specifies requirements for Road Traffic Signal Systems, including their development, design, testing, installation and maintenance. In particular, it forms the electrotechnical...
Advertisement