NEN-ISO 5344

Electrodynamic vibration generating systems - Performance characteristics

active
Organization: NEN
Publication Date: 1 July 2004
Status: active
Page Count: 38
ICS Code (Vibrations, shock and vibration measurements): 17.160
scope:

This International Standard specifies the performance characteristics and performance test conditions for electrodynamic vibration generator systems and provides a list of additional equipment characteristics (see Annex A) that can be declared by the equipment manufacturer. This information can be used by the user or the writer of specifications for equipment for the selection of such a system, taking into account its application. This International Standard establishes procedures for calculating the system performance of a system comprising an amplifier from one source and a vibrator from a different source. Such a calculated system performance is less precise than performance measured on a system comprising the actual vibrator and amplifier, and a reserve of calculated force is recommended. It can be desirable to specify separately the acquisition of needed vibrator and/or amplifier interface data, particularly if a vibrator or amplifier is to be acquired to add to an existing installation. It can also be desirable to specify the responsibility for the calculation of performance. This International Standard is applicable to equipment producing sine, random and impulse rectilinear vibration. It is implied that all systems are usable for sine testing at least at a low level, since sine capability is needed for specimen response evaluation and transfer function measurements for random and impulse testing. When random capability is specified, it is implied that some sine capability is also available. Similarly, when impulse capability is specified, it is implied that some sine, but not necessarily random, capability is available.

Document History

December 1, 2016
Electrodynamic vibration generating systems - Performance characteristics
A description is not available for this item.
NEN-ISO 5344
July 1, 2004
Electrodynamic vibration generating systems - Performance characteristics
This International Standard specifies the performance characteristics and performance test conditions for electrodynamic vibration generator systems and provides a list of additional equipment...
March 1, 1981
Electrodynamic test equipment for generating vibration - Methods of describing equipment characteristics
The test equipment used for the electrodynamic generation vibration possesses many characteristics which can be evaluated in many very different ways. To permit comparison of test equipment from...
Advertisement