NEN-EN-ISO 9377-2
Water quality - Determination of hydrocarbon oil index - Part 2: Method using solvent extraction and gas chromatography
active, Most Current
| Organization: | NEN |
| Publication Date: | 1 December 2000 |
| Status: | active |
| Page Count: | 30 |
| ICS Code (Examination of water for chemical substances): | 13.060.50 |
scope:
Specifies a method for the determination of the hydrocarbon oil index in waters by means of gas chromatography. The method is suitable for surface water, waste water and water from sewage treatment plants and allows the determination of a hydrocarbon oil index in concentrations above 0,1 mg/l.
Document History
NEN-EN-ISO 9377-2
December 1, 2000
Water quality - Determination of hydrocarbon oil index - Part 2: Method using solvent extraction and gas chromatography
Specifies a method for the determination of the hydrocarbon oil index in waters by means of gas chromatography. The method is suitable for surface water, waste water and water from sewage treatment...