NEN-ISO/IEC 23009-6

Information technology - Dynamic adaptive streaming over HTTP (DASH) - Part 6: DASH with server push and WebSockets

active, Most Current
Organization: NEN
Publication Date: 1 January 2018
Status: active
ICS Code (Coding of audio, video, multimedia and hypermedia information): 35.040.40
scope:

NEN-ISO/IEC 23009-6 specifies carriage of MPEG-DASH media presentations over full duplex HTTP-compatible protocols, particularly HTTP/2 and WebSocket. This carriage takes advantage of the features these protocols support over HTTP/1.1 to improve delivery performance, while still maintaining backwards compatibility, particularly for the delivery of low latency live video.

Document History

NEN-ISO/IEC 23009-6
January 1, 2018
Information technology - Dynamic adaptive streaming over HTTP (DASH) - Part 6: DASH with server push and WebSockets
NEN-ISO/IEC 23009-6 specifies carriage of MPEG-DASH media presentations over full duplex HTTP-compatible protocols, particularly HTTP/2 and WebSocket. This carriage takes advantage of the features...
Advertisement