NEN-EN 50177

Automatic electrostatic spraying installations for flammable powder spraying material

inactive
Organization: NEN
Publication Date: 1 February 1994
Status: inactive
ICS Code (Paint coating equipment): 87.100
scope:

Specifies requirements for automatic electrostatic spraying installations which are used for spraying flammable coating powders which may form explosive atmospheres in the spraying area. In this connection distinction is made between spraying devices which due to their type of construction comply with requirements as laid down in EN 50050:1986 as applicable, and those for which other discharge energies and/or current limits are stipulated.

Document History

September 1, 2012
Stationary electrostatic application equipment for ignitable coating powders - Safety requirements
A description is not available for this item.
October 1, 2009
Stationary electrostatic application equipment for ignitable coating powders - Safety requirements
This European Standard specifies the requirements for stationary electrostatic application equipment for ignitable coating powders to be used in explosive atmospheres generated by their own spray...
October 1, 2007
Automatic electrostatic spraying equipement for flammable coating powder
A description is not available for this item.
September 1, 2007
Stationary electrostatic application equipment for ignitable coating powder - Safety requirements
This European Standard specifies the requirements for stationary electrostatic application equipment for ignitable coating powders to be used in explosive atmospheres generated by their own spray...
November 1, 2006
Automatic electrostatic spraying equipement for flammable coating powder
This European Standard specifies requirements for automatic electrostatic spraying equipment which are used for spraying flammable powders which create explosive atmospheres in the spraying area. In...
February 1, 1997
Automatic electrostatic spraying installations for flammable coating powder
Specifies requirements for automatic electrostatic spraying installations which are used for spraying flammable coating powders which may form explosive atmospheres in the spraying area. In this...
NEN-EN 50177
February 1, 1994
Automatic electrostatic spraying installations for flammable powder spraying material
Specifies requirements for automatic electrostatic spraying installations which are used for spraying flammable coating powders which may form explosive atmospheres in the spraying area. In this...
Advertisement