NEN-ISO 15040

Composites - Prepregs - Determination of gel time

active, Most Current
Organization: NEN
Publication Date: 1 February 2000
Status: active
Page Count: 14
ICS Code (Reinforced plastics): 83.120
scope:

Specifies a method for the determination of the gel time of prepregs made of continuous reinforcement impregnated with epoxy and/or unsaturated-polyester resin. The method is applicable to most prepregs with a width in the range 300 mm to 1000 mm.

Document History

NEN-ISO 15040
February 1, 2000
Composites - Prepregs - Determination of gel time
Specifies a method for the determination of the gel time of prepregs made of continuous reinforcement impregnated with epoxy and/or unsaturated-polyester resin. The method is applicable to most...
Advertisement