NEN-ISO/IEC 14908-2

Information technology - Control network protocol - Part 2: Twisted pair communication

active, Most Current
Organization: NEN
Publication Date: 1 February 2012
Status: active
Page Count: 30
ICS Code (Interface and interconnection equipment): 35.200
ICS Code (IT applications in other fields): 35.240.99
scope:

This International Standard specifies the control network protocol (CNP) free-topology twisted-pair channel for networked control systems in local area control networks and is used in conjunction with ISO/IEC 14908-1. The channel supports communication at 78,125 kbit/s between multiple nodes, each of which consists of a transceiver, a protocol processor, an application processor, a power supply and application electronics.

Document History

NEN-ISO/IEC 14908-2
February 1, 2012
Information technology - Control network protocol - Part 2: Twisted pair communication
This International Standard specifies the control network protocol (CNP) free-topology twisted-pair channel for networked control systems in local area control networks and is used in conjunction...

References

Advertisement