NEN-EN-ISO 11238
Health informatics - Identification of medicinal products - Data elements and structures for the unique identification and exchange of regulated information on substances
active, Most Current
| Organization: | NEN |
| Publication Date: | 1 November 2012 |
| Status: | active |
| Page Count: | 54 |
| ICS Code (IT applications in health care technology): | 35.240.80 |
scope:
This International Standard provides an information model to define and identify substances within medicinal products or substances used for medicinal purposes, including dietary supplements, foods and cosmetics. Other standards and external terminological resources are referenced that are applicable to this International Standard.
Document History
NEN-EN-ISO 11238
November 1, 2012
Health informatics - Identification of medicinal products - Data elements and structures for the unique identification and exchange of regulated information on substances
This International Standard provides an information model to define and identify substances within medicinal products or substances used for medicinal purposes, including dietary supplements, foods...
October 1, 2010
Health Informatics - Identification of Medicinal Products - Data elements and structures for the unique identification and exchange of regulated information on substances
This International Standard provides an information model to define and identify substances within medicinal products or substances used for medicinal purposes, including dietary supplements, foods...