NEN-EN-IEC 61851-1

Electric vehicle conductive charging system - Part 1: General requirements

inactive
Organization: NEN
Publication Date: 1 August 2001
Status: inactive
Page Count: 52
ICS Code (Electric road vehicles): 43.120
scope:

Applies to equipment for charging electric road vehicles at standard a.c. supply voltage up to 690 V and d.c. voltage up to 1000 V, and for providing electrical power for any additional services on the vehicle if required when connected to the supply network.

Document History

December 1, 2023
Electric vehicle conductive charging system - Part 1: General requirements
A description is not available for this item.
July 1, 2019
Electric vehicle conductive charging system - Part 1: General requirements
This part of IEC 61851 applies to EV supply equipment for charging electric road vehicles, with a rated supply voltage up to 1 000 V AC or up to 1 500 V DC. and a rated output voltage up to 1 000 V...
September 1, 2011
Electric vehicle conductive charging system - Part 1: General requirements
This part of IEC 61851 applies to on-board and off-board equipment for charging electric road vehicles at standard a.c. supply voltages (as per IEC 60038) up to 1 000 V and at d.c. voltages up to 1...
NEN-EN-IEC 61851-1
August 1, 2001
Electric vehicle conductive charging system - Part 1: General requirements
Applies to equipment for charging electric road vehicles at standard a.c. supply voltage up to 690 V and d.c. voltage up to 1000 V, and for providing electrical power for any additional services on...
Advertisement