NEN-ISO 15379-2
Carbonaceous materials for the production of aluminium - Cathode block materials - Part 2: Determination of the expansion due to sodium penetration without application of pressure
active, Most Current
| Organization: | NEN |
| Publication Date: | 1 June 2015 |
| Status: | active |
| Page Count: | 15 |
| ICS Code (Materials for aluminium production): | 71.100.10 |
scope:
NEN-ISO 15379-2 specifies a method that covers the determination of linear expansion under external pressure due to sodium penetration in cathode-block materials used in the production of aluminium. The linear expansion of the blocks depends on the sampling direction due to anisotropy.
Document History
NEN-ISO 15379-2
June 1, 2015
Carbonaceous materials for the production of aluminium - Cathode block materials - Part 2: Determination of the expansion due to sodium penetration without application of pressure
NEN-ISO 15379-2 specifies a method that covers the determination of linear expansion under external pressure due to sodium penetration in cathode-block materials used in the production of aluminium....
June 1, 2004
Carbonaceous materials for the production of aluminium - Cathode block materials - Part 2: Determination of the expansion due to sodium penetration without application of pressure
This method covers the determination of linear expansion due to sodium penetration in cathode block materials used in the production of aluminium. The linear expansion of the blocks depends on the...