NEN-EN-ISO 11806-1

Agricultural and forestry machinery - Safety requirements and testing for portable, hand-held, powered brush-cutters and grass-trimmers - Part 1: Machines with integral combustion engine

inactive
Organization: NEN
Publication Date: 1 December 2009
Status: inactive
Page Count: 40
ICS Code (Harvesting equipment): 65.060.50
ICS Code (Forestry equipment): 65.060.80
scope:

This part of ISO 11806 gives safety requirements and measures for their verification for the design and construction of portable hand-held, powered brush-cutters and grass-trimmers (hereafter called machines) having an integral combustion engine as their power unit and mechanical power transmission between the power source and the cutting attachment. Methods for the elimination or reduction of hazards arising from the use of these machines and the type of information on safe working practices to be provided by the manufacturer are specified. This part of ISO 11806 deals with all significant hazards, hazardous situations and hazardous events relevant to these machines, as well as when they are used as intended and under conditions of misuse which are reasonably foreseeable by the manufacturer. This part of ISO 11806 is not applicable to machines equipped with metallic cutting attachments consisting of more than one piece, e.g. pivoting chains or flail blades. This part of ISO 11806 is applicable to portable, hand-held, powered brush-cutters and grass-trimmers manufactured after its date of publication.

Document History

June 1, 2022
Agricultural and forestry machinery - Safety requirements and testing for portable, hand-held, powered brush-cutters and grass-trimmers - Part 1: Machines fitted with an integral combustion engine
This document gives safety requirements and measures for their verification for the design and construction of portable hand-held, powered brush-cutters and grass-trimmers (hereafter called machines)...
December 1, 2011
Agricultural and forestry machinery - Safety requirements and testing for portable, hand-held, powered brush-cutters and grass-trimmers - Part 1: Machines fitted with an integral combustion engine
This part of ISO 11806 gives safety requirements and measures for their verification for the design and construction of portable hand-held, powered brush-cutters and grass-trimmers (hereafter called...
NEN-EN-ISO 11806-1
December 1, 2009
Agricultural and forestry machinery - Safety requirements and testing for portable, hand-held, powered brush-cutters and grass-trimmers - Part 1: Machines with integral combustion engine
This part of ISO 11806 gives safety requirements and measures for their verification for the design and construction of portable hand-held, powered brush-cutters and grass-trimmers (hereafter called...

References

Advertisement