NEN - NPR-ISO/TR 14969

Medical devices - Quality management systems - Guidance on the application of ISO 13485:2003

inactive, Most Current
Organization: NEN
Publication Date: 1 November 2004
Status: inactive
Page Count: 84
ICS Code (Quality management and quality assurance): 03.120.10
ICS Code (Medical equipment in general): 11.040.01
scope:

This Technical Report provides guidance for the application of the requirements for quality management systems contained in ISO 13485. It does not add to, or otherwise change, the requirements of ISO 13485. This Technical Report does not include requirements to be used as the basis of regulatory inspection or certification assessment activities. This guidance can be used to better understand the requirements of ISO 13485 and to illustrate some of the variety of methods and approaches available for meeting the requirements of ISO 13485.

Document History

NPR-ISO/TR 14969
November 1, 2004
Medical devices - Quality management systems - Guidance on the application of ISO 13485:2003
This Technical Report provides guidance for the application of the requirements for quality management systems contained in ISO 13485. It does not add to, or otherwise change, the requirements of ISO...

References

Advertisement