NEN-ISO 1113
Automatic data processing - Representation of the 7-bit coded character set on punched tape
active, Most Current
| Organization: | NEN |
| Publication Date: | 1 April 1981 |
| Status: | active |
| Page Count: | 6 |
| ICS Code (Coding of character sets): | 35.040.10 |
scope:
Provides representation of 7-bit coded character set on punched tape 25,4 mm (1 in) in width. Applicable in conjunction with ISO 646, 1154, 1729.
Document History
NEN-ISO 1113
April 1, 1981
Automatic data processing - Representation of the 7-bit coded character set on punched tape
Provides representation of 7-bit coded character set on punched tape 25,4 mm (1 in) in width. Applicable in conjunction with ISO 646, 1154, 1729.