NEN - NPR-IEC/TS 62351-4

Power systems management and associated information exchange - Data and communications security - Part 4: Profiles including MMS

active, Most Current
Organization: NEN
Publication Date: 1 August 2007
Status: active
Page Count: 22
ICS Code (Telecontrol. Telemetering): 33.200
scope:

This part of IEC 62351 specifies procedures, protocol extensions, and algorithms to facilitate securing ISO 9506 - Manufacturing Message Specification (MMS) based applications. It is intended that this technical specification be referenced as a normative part of other IEC TC 57 standards that have the need for using MMS in a secure manner. This technical specification represents a set of mandatory and optional security specifications to be implemented for applications when using ISO/IEC 9506 (Manufacturing Automation Specification). This specification contains a set of specifications that are to be used by referencing standards in order to secure information transferred when using MMS. The recommendations are based upon specific communication profile protocols used in order to convey MMS information. IEC 61850-8-1 and IEC 60870-6 make use of MMS in a 7-layer connection-oriented mechanism. Each of these standards is used over either the OSI or TCP profiles. The initial audience for this specification is intended to be the members of the working groups developing or making use of the protocols within IEC TC 57. For the measures described in this specification to take effect, they must be accepted and referenced by the specifications for the protocols themselves, where the protocols make use of ISO 9506. This document is written to enable that process. The subsequent audience for this specification is intended to be the developers of products that implement these protocols. Portions of this specification may also be of use to managers and executives in order to understand the purpose and requirements of the work.

Document History

NPR-IEC/TS 62351-4
August 1, 2007
Power systems management and associated information exchange - Data and communications security - Part 4: Profiles including MMS
This part of IEC 62351 specifies procedures, protocol extensions, and algorithms to facilitate securing ISO 9506 - Manufacturing Message Specification (MMS) based applications. It is intended that...
Advertisement