NEN-HD 635

Tests on external gas-pressure (gas compression) cables and accessories for alternating voltages up to and including 275 kV (Um=300 kV)

active, Most Current
Organization: NEN
Publication Date: 1 February 1999
Status: active
Page Count: 58
ICS Code (Cables): 29.060.20
scope:

Applies to tests on radial-field impregnated-paper insulated cables and accessories which, during normal operation, work under a gas pressure exceeding 1200 kPa (12 bar) applied outside a sheath or jacket, so that the gas is not in direct contact with the insulation. The tests are applicable to cables and accessories intended to be used in systems with a nominal voltage not exceeding 275 kV between phases.

Document History

NEN-HD 635
February 1, 1999
Tests on external gas-pressure (gas compression) cables and accessories for alternating voltages up to and including 275 kV (Um=300 kV)
Applies to tests on radial-field impregnated-paper insulated cables and accessories which, during normal operation, work under a gas pressure exceeding 1200 kPa (12 bar) applied outside a sheath or...
Advertisement