NEN-EN-IEC 62569-1

Generic specification of information on products by properties - Part 1: Principles and method

active, Most Current
Organization: NEN
Publication Date: 1 October 2017
Status: active
Page Count: 48
ICS Code (Electrical engineering in general): 29.020
ICS Code (Technical product documentation): 01.110
scope:

NEN-EN-IEC 62569-1 defines principles and methods for the specification of objects by object properties, for example in data sheets, by utilizing predefined and internationally standardized (dictionary) properties residing in the data dictionary of IEC 61360. The IEC 62569 series is being developed to transfer the former paper-based applications of blank detail specifications or product descriptions towards supporting electronic business allowing the evaluation and management of described items by computers. This part of IEC 62569 specifies several qualifiers to be used with object or (dictionary) properties and their values indicating life cycle and other aspects of the property. It is a prerequisite for the usage of the other parts of IEC 62569.

Document History

NEN-EN-IEC 62569-1
October 1, 2017
Generic specification of information on products by properties - Part 1: Principles and method
NEN-EN-IEC 62569-1 defines principles and methods for the specification of objects by object properties, for example in data sheets, by utilizing predefined and internationally standardized...
Advertisement