NEN-EN-ISO 15750-1
Packaging - Steel drums - Part 1: Removable head (open head) drums with a minimum total capacity of 208 l, 210 l and 216,5 l
active, Most Current
| Organization: | NEN |
| Publication Date: | 1 July 2008 |
| Status: | active |
| Page Count: | 21 |
| ICS Code (Barrels. Drums. Canisters): | 55.140 |
scope:
This part of ISO 15750 specifies the characteristics and dimensions of removable head (open head) drums, manufactured from steel sheet, having a total capacity of 208 l, 210 l and 216,5 l. It also specifies a method for measuring the total and brimful capacity.
Document History
NEN-EN-ISO 15750-1
July 1, 2008
Packaging - Steel drums - Part 1: Removable head (open head) drums with a minimum total capacity of 208 l, 210 l and 216,5 l
This part of ISO 15750 specifies the characteristics and dimensions of removable head (open head) drums, manufactured from steel sheet, having a total capacity of 208 l, 210 l and 216,5 l. It also...