NEN-EN-ISO 10720
Steel and iron - Determination of nitrogen content - Thermal conductimetric method after fusion in a current of inert gas
active, Most Current
| Organization: | NEN |
| Publication Date: | 1 April 2007 |
| Status: | active |
| Page Count: | 22 |
| ICS Code (Ferrous metals in general): | 77.080.01 |
scope:
Specifies a thermal conductimetric method after fusion under inert gas for the determination of nitrogen in steel and iron. The method is applicable to nitrogen contents between 0,0008 % (m/m) and 0,5 % (m/m).
Document History
NEN-EN-ISO 10720
April 1, 2007
Steel and iron - Determination of nitrogen content - Thermal conductimetric method after fusion in a current of inert gas
Specifies a thermal conductimetric method after fusion under inert gas for the determination of nitrogen in steel and iron. The method is applicable to nitrogen contents between 0,0008 % (m/m) and...