NEN-EN-ISO 10321
Geotextiles - Tensile test for joints/seams by wide-width method
| Organization: | NEN |
| Publication Date: | 1 June 1996 |
| Status: | inactive |
| Page Count: | 16 |
| ICS Code (Geotextiles): | 59.080.70 |
scope:
The test method is based on gripping a specimen, 200 mm wide and containing a joint/seam, across its entire width in the clamps of a tensile testing machine, operated at a prescribed rate of extension, and application of a longitudinal force (perpendicular to the seam axis) until the joint/seam ruptures. Procedures for measuring the tensile properties of both conditioned and wet specimens are included.
Document History