NEN-EN-ISO 16591
Petroleum products - Determination of sulfur content - Oxidative microcoulometric method
| Organization: | NEN |
| Publication Date: | 1 October 2000 |
| Status: | inactive |
| Page Count: | 23 |
| ICS Code (Fuels): | 75.160 |
| ICS Code (Petroleum products in general): | 75.080 |
scope:
This International Standard specifies a method for the determination of the sulfur content by oxidative microcoulometry of petroleum light and middle distillates with a final boiling point not higher than 400 °C. It is applicable to materials with sulfur contents in the range of 1 mg/kg to 100 mg/kg. Products with sulfur contents above 100 mg/kg can be analysed after dilution with a suitable sulfur-free solvent. Products with sulfur contents below 1 mg/kg can also be analysed by a modified technique described in Annex A. The precision quoted only applies to measurements in the 1 mg/kg to 100 mg/kg range. Nitrogen interferes with the analysis at concentrations above 0,1 % (m/m), and chlorine interferes at concentrations above 1,0 % (m/m), but these interferences are overcome by the addition of sodium azide to the cell electrolyte. Bromine and organometallic compounds also interfere with the analysis at concentrations above approximately 500 mg/kg.
Document History