NEN-ISO 293

Plastics - Compression moulding test specimens of thermoplastic materials

inactive, Most Current
Organization: NEN
Publication Date: 1 April 1989
Status: inactive
Page Count: 10
ICS Code (Thermoplastic materials): 83.080.20
scope:

This International Standard specifies the general principles and the procedures to be followed with thermoplastics in the preparation of compression-moulded test specimens and sheets from which test specimens may be machined or stamped. In order to obtain mouldings in a reproducible state, the main steps of the procedure, including four different cooling methods, are standardized. For each material, the required moulding temperature and cooling methods shall be as specified in the appropriate International Standard for the material or as agreed between the interested parties.

Document History

NEN-ISO 293
April 1, 1989
Plastics - Compression moulding test specimens of thermoplastic materials
This International Standard specifies the general principles and the procedures to be followed with thermoplastics in the preparation of compression-moulded test specimens and sheets from which test...
Advertisement