NEN-ISO 11520-2

Agricultural grain driers - Determination of drying performance - Part 2: Additional procedures and crop-specific requirements

active, Most Current
Organization: NEN
Publication Date: 1 February 2001
Status: active
Page Count: 112
ICS Code (Buildings and installations for processing and storage of agricultural produce): 65.040.20
scope:

Specifies additional procedures and gives guidance for testing and evaluating the drying performance of continuous-flow and batch grain dryers for specific grain crops including wheat, barley, oats, maize, rice, sorghum and rape. It supplements the general procedures given in ISO 11520-1 that are based on drying only wheat over a limited range of moisture content of 20% to 15% wet basis.

Document History

NEN-ISO 11520-2
February 1, 2001
Agricultural grain driers - Determination of drying performance - Part 2: Additional procedures and crop-specific requirements
Specifies additional procedures and gives guidance for testing and evaluating the drying performance of continuous-flow and batch grain dryers for specific grain crops including wheat, barley, oats,...
Advertisement