NEN-EN 3912

Aerospace series - Bolts, pan head, six lobe recess, relieved shank, long thread, in heat resisting steel FE-PA2601 (FE-PA92HT, A286), silver plated - Classification: 1 100 MPa (at ambient temperature) / 650°C

active, Most Current
Organization: NEN
Publication Date: 1 April 2007
Status: active
Page Count: 13
ICS Code (Bolts, screws, studs): 49.030.20
scope:

This standard specifies the characteristics of pan head bolts with six lobe recess, relieved shank and long thread, in FE-PA92HT, silver plated, for aerospace applications. Classification : 1 100 MPa 1) / 650 °C 2) NOTE Taking account of the recess geometry, the strength class to be used for the seating torque calculation shall not be greater than 900 MPa.

Document History

NEN-EN 3912
April 1, 2007
Aerospace series - Bolts, pan head, six lobe recess, relieved shank, long thread, in heat resisting steel FE-PA2601 (FE-PA92HT, A286), silver plated - Classification: 1 100 MPa (at ambient temperature) / 650°C
This standard specifies the characteristics of pan head bolts with six lobe recess, relieved shank and long thread, in FE-PA92HT, silver plated, for aerospace applications. Classification : 1 100 MPa...
Advertisement