NEN-EN 846-10

Methods of test for ancillary components for masonry - Part 10: Determination of load capacity and load deflection characteristics of brackets

active, Most Current
Organization: NEN
Publication Date: 1 February 2000
Status: active
Page Count: 13
ICS Code (Walls. Partitions. Façades): 91.060.10
ICS Code (Masonry): 91.080.30
scope:

Specifies a method for determining the load capacity and load deflection characteristics of brackets, used for the support of masonry, fixed to a backing wall or frame structure.

Document History

NEN-EN 846-10
February 1, 2000
Methods of test for ancillary components for masonry - Part 10: Determination of load capacity and load deflection characteristics of brackets
Specifies a method for determining the load capacity and load deflection characteristics of brackets, used for the support of masonry, fixed to a backing wall or frame structure.
October 1, 1992
Methods of test for ancillary components for masonry - Part 10: Determination of flexural resistance and stiffness of brackets and support angles
Specifies a method for determining the load capacity and load deflection characteristics of brackets, used for the support of masonry, fixed to a backing wall or frame structure.
Advertisement