NEN-EN-IEC 61290-3
Optical fibre amplifiers - Basic specification - Part 3: Test methods for noise figure parameters
| Organization: | NEN |
| Publication Date: | 1 October 2000 |
| Status: | inactive |
| Page Count: | 38 |
| ICS Code (Optic amplifiers): | 33.180.30 |
scope:
Applies to optical fibre amplifiers (OFAs) using active fibres, containing rare-earth dopants, presently commercially available. The object of this standard is to provide the general background for OFA noise figure parameters measurements and to indicate those IEC standard test methods for accurate and reliable measurements of the following OFA parameters, as defined in clause 3 of IEC 61291-1: a) noise figure (NF); b) noise factor (F); c) multiple path interference (MPI) figure of merit; d) signal-spontaneous noise figure; e) (equivalent) spontaneous-spontane
Document History