NEN-EN-ISO 7784-2

Paints and varnishes - Determination of resistance to abrasion - Part 2: Method with abrasive rubber wheels and rotating test specimen

inactive
Organization: NEN
Publication Date: 1 April 2016
Status: inactive
Page Count: 23
ICS Code (Paints and varnishes): 87.040
scope:

NEN-EN-ISO 7784-2 specifies a method for determining the resistance to abrasion of coatings, for which two loaded, freely rotatable but eccentrically arranged abrasive rubber wheels affect the coating of the rotating test specimen.

Document History

March 1, 2023
Paints and varnishes - Determination of resistance to abrasion - Part 2: Method with abrasive rubber wheels and rotating test specimen
This document specifies a method for determining the resistance to abrasion of coatings, for which two loaded, freely rotatable but eccentrically arranged abrasive rubber wheels affect the coating of...
NEN-EN-ISO 7784-2
April 1, 2016
Paints and varnishes - Determination of resistance to abrasion - Part 2: Method with abrasive rubber wheels and rotating test specimen
NEN-EN-ISO 7784-2 specifies a method for determining the resistance to abrasion of coatings, for which two loaded, freely rotatable but eccentrically arranged abrasive rubber wheels affect the...
April 1, 2006
Paints and varnishes - Determination of resistance to abrasion - Part 2: Rotating abrasive rubber wheel method
This part of IS0 7784 is one of a series of standards dealing with the sampling and testing of paints, varnishes and related products. This part of IS0 7784 specifies a method for determining the...

References

Advertisement