NEN-EN-IEC 62803
Transmitting equipment for radiocommunication - Frequency response of optical-to-electric conversion device in high-frequency radio over fibre systems - Measurement method
active, Most Current
| Organization: | NEN |
| Publication Date: | 1 November 2016 |
| Status: | active |
| Page Count: | 59 |
| ICS Code (Receiving and transmitting equipment): | 33.060.20 |
scope:
NEN-EN-IEC 62803 provides a method for measuring the frequency response of optical-to-electric conversion devices in wireless communication and broadcasting systems. The frequency range covered by this standard goes up to 100 GHz (practically limited up to 110 GHz by precise RF power measurement) and the wavelength band concerned is 0,8 μm to 2,0 μm.
Document History
NEN-EN-IEC 62803
November 1, 2016
Transmitting equipment for radiocommunication - Frequency response of optical-to-electric conversion device in high-frequency radio over fibre systems - Measurement method
NEN-EN-IEC 62803 provides a method for measuring the frequency response of optical-to-electric conversion devices in wireless communication and broadcasting systems. The frequency range covered by...