NEN - NVN-ENV-ISO 14816
Road transport and traffic telematics - Automatic vehicle and equipment identification - Numbering and data structures
| Organization: | NEN |
| Publication Date: | 1 July 2000 |
| Status: | inactive |
| Page Count: | 44 |
| ICS Code (IT applications in transport): | 35.240.60 |
scope:
Establishes a common framework data structure for unambiguous identification in RTTT/TICS systems. Excludes any physical aspects such as interfaces. It is neither frequency nor air interface protocol specific. Defines data structures based on the ISO/IEC 8824-1 ASN.1 universal class types that may be directly imported to other application standards that would need only subsets of the full application class types. These universal class and application class types are uniquely defined as an ASN.1 module in Annex B. This module may be directly linked into an application data definition. Defines default encoding for simple AVI/AEI applications where no other relevant application standard exists.
Document History